Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILFT 8304AMILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713218-8304AMILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: 8304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC-R; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713218-8304AMILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: 8304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC-R; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILFT - 713218-8304AMILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILFT
713218-8304AMILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILFT 713218-8304AMILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713218-8304AMILFT Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: LVCMOS, LVTTL Output: LVCMOS, LVTTL Family Name: 8304 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC-R; Introduction Date: April 04, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713218-8304AMILFT
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 166MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: LVCMOS, LVTTL
Output: LVCMOS, LVTTL
Family Name: 8304
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): NB3M8304CDG; NB3M8304CDR2G; PL133-47SC-R;
Introduction Date: April 04, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 713218-8304AMILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8304AMILFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208NSR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers