Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILFT 83026AMILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766300-83026AMILFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 350MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Family Name: 83026 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2DP1502SXI; PL138-28SC-R; MAX9320ESA+; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766300-83026AMILFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 350MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Family Name: 83026 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2DP1502SXI; PL138-28SC-R; MAX9320ESA+; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILFT - 766300-83026AMILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILFT
766300-83026AMILFT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILFT 766300-83026AMILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766300-83026AMILFT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 350MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVCMOS, LVTTL Family Name: 83026 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): CY2DP1502SXI; PL138-28SC-R; MAX9320ESA+; Introduction Date: August 09, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766300-83026AMILFT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 350MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVCMOS, LVTTL
Family Name: 83026
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): CY2DP1502SXI; PL138-28SC-R; MAX9320ESA+;
Introduction Date: August 09, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766300-83026AMILFT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 83026AMILFT
Device Type Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
4 suppliers