Integrated Device Technology Logic - Logic - Translators, Level Shifters - 83023AMILF 83023AMILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133593-83023AMILF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133593-83023AMILF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 83023AMILF - 133593-83023AMILF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 83023AMILF
133593-83023AMILF
Logic - Logic - Translators, Level Shifters - 83023AMILF 133593-83023AMILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133593-83023AMILF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 133593-83023AMILF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 133593-83023AMILF
Product Name Logic - Logic - Translators, Level Shifters - 83023AMILF
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L96DM/B - Rochester Electronics
Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Right
Package Type DIP; Other; CDIP
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
Shift Registers - 74HC194D,652-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers