Integrated Device Technology Logic - Logic - Translators, Level Shifters - 83021AMILF 83021AMILF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133942-83021AMILF Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ICS83021 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133942-83021AMILF Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ICS83021 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - 83021AMILF - 1133942-83021AMILF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - 83021AMILF
1133942-83021AMILF
Logic - Logic - Translators, Level Shifters - 83021AMILF 1133942-83021AMILF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133942-83021AMILF Packaging: Tube Mounting Style: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output Signal: LVCMOS, LVTTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: ICS83021 Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133942-83021AMILF
Packaging: Tube
Mounting Style: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output Signal: LVCMOS, LVTTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: ICS83021
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1133942-83021AMILF
Product Name Logic - Logic - Translators, Level Shifters - 83021AMILF
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100341QI - Lingto Electronic Limited
Specs
Number of Bits (Stages) 8
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - CD4094BE-NG - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Shift Registers - 1727-3530-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 3V ~ 15V
Output Characteristics Push-Pull
View Details
4 suppliers