Integrated Device Technology 2 Channel T1/J1/E1 Short Haul LIU 82V2042EPFG8

Description
The IDT82V2042E can be configured as a dual channel T1, E1 or J1 Line Interface Unit. The IDT82V2042E performs clock/data recovery, AMI / B8ZS / HDB3 line decoding and detects and reports the LOS conditions. An integrated Adaptive Equalizer is available to increase the receive sensitivity and enable programming of LOS levels. In transmit path, there is an AMI / B8ZS / HDB3 encoder and Waveform Shaper. There is one Jitter Attenuator, which can be placed in either the receive path or the transmit path. The Jitter Attenuator can also be disabled. The IDT82V2042E supports both Single Rail and Dual Rail system interfaces. To facilitate the network maintenance, a PRBS / QRSS generation/detection circuit is integrated in the chip, and different types of loopbacks can be set according to the applications. Four different kinds of line terminating impedance, 75 ω,100 ω, 110 ω and 120 ω are selectable on a per channel basis. The chip also provides driver shortcircuit protection and internal protection diode and supports JTAG boundary scanning. The chip can be controlled by either software or hardware. The IDT82V2042E can be used in LAN , WAN , Routers, Wireless Base Stations, IADs, IMAs, IMAPs, Gateways, Frame Relay Access Devices, CSU / DSU equipment, etc.
Datasheet
Description
The IDT82V2042E can be configured as a dual channel T1, E1 or J1 Line Interface Unit. The IDT82V2042E performs clock/data recovery, AMI / B8ZS / HDB3 line decoding and detects and reports the LOS conditions. An integrated Adaptive Equalizer is available to increase the receive sensitivity and enable programming of LOS levels. In transmit path, there is an AMI / B8ZS / HDB3 encoder and Waveform Shaper. There is one Jitter Attenuator, which can be placed in either the receive path or the transmit path. The Jitter Attenuator can also be disabled. The IDT82V2042E supports both Single Rail and Dual Rail system interfaces. To facilitate the network maintenance, a PRBS / QRSS generation/detection circuit is integrated in the chip, and different types of loopbacks can be set according to the applications. Four different kinds of line terminating impedance, 75 ω,100 ω, 110 ω and 120 ω are selectable on a per channel basis. The chip also provides driver shortcircuit protection and internal protection diode and supports JTAG boundary scanning. The chip can be controlled by either software or hardware. The IDT82V2042E can be used in LAN , WAN , Routers, Wireless Base Stations, IADs, IMAs, IMAPs, Gateways, Frame Relay Access Devices, CSU / DSU equipment, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Channel T1/J1/E1 Short Haul LIU - 82V2042EPFG8 - Integrated Device Technology
San Jose, CA, USA
2 Channel T1/J1/E1 Short Haul LIU
82V2042EPFG8
2 Channel T1/J1/E1 Short Haul LIU 82V2042EPFG8
The IDT82V2042E can be configured as a dual channel T1, E1 or J1 Line Interface Unit. The IDT82V2042E performs clock/data recovery, AMI / B8ZS / HDB3 line decoding and detects and reports the LOS conditions. An integrated Adaptive Equalizer is available to increase the receive sensitivity and enable programming of LOS levels. In transmit path, there is an AMI / B8ZS / HDB3 encoder and Waveform Shaper. There is one Jitter Attenuator, which can be placed in either the receive path or the transmit path. The Jitter Attenuator can also be disabled. The IDT82V2042E supports both Single Rail and Dual Rail system interfaces. To facilitate the network maintenance, a PRBS / QRSS generation/detection circuit is integrated in the chip, and different types of loopbacks can be set according to the applications. Four different kinds of line terminating impedance, 75 ω,100 ω, 110 ω and 120 ω are selectable on a per channel basis. The chip also provides driver shortcircuit protection and internal protection diode and supports JTAG boundary scanning. The chip can be controlled by either software or hardware. The IDT82V2042E can be used in LAN , WAN , Routers, Wireless Base Stations, IADs, IMAs, IMAPs, Gateways, Frame Relay Access Devices, CSU / DSU equipment, etc.

The IDT82V2042E can be configured as a dual channel T1, E1 or J1 Line Interface Unit. The IDT82V2042E performs clock/data recovery, AMI / B8ZS / HDB3 line decoding and detects and reports the LOS conditions. An integrated Adaptive Equalizer is available to increase the receive sensitivity and enable programming of LOS levels. In transmit path, there is an AMI / B8ZS / HDB3 encoder and Waveform Shaper. There is one Jitter Attenuator, which can be placed in either the receive path or the transmit path. The Jitter Attenuator can also be disabled. The IDT82V2042E supports both Single Rail and Dual Rail system interfaces. To facilitate the network maintenance, a PRBS / QRSS generation/detection circuit is integrated in the chip, and different types of loopbacks can be set according to the applications. Four different kinds of line terminating impedance, 75 Ω,100 Ω, 110 Ω and 120 Ω are selectable on a per channel basis. The chip also provides driver shortcircuit protection and internal protection diode and supports JTAG boundary scanning. The chip can be controlled by either software or hardware. The IDT82V2042E can be used in LAN , WAN , Routers, Wireless Base Stations, IADs, IMAs, IMAPs, Gateways, Frame Relay Access Devices, CSU / DSU equipment, etc.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Network and Communication Chips
Product Number 82V2042EPFG8
Product Name 2 Channel T1/J1/E1 Short Haul LIU
Technology T1 / E1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS32FPEL-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
37 - 43.5 GHz Dual Polarization Quad 4x2 Beamformer - AWMF-0236 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 37000 to 43500 MHz
View Details
Radio module Long Range (LR) - AS-XBEE-LR - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details