Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB 82P2288BB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813373-82P2288BB Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT82P2288
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813373-82P2288BB Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT82P2288
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB - 813373-82P2288BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB
813373-82P2288BB
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB 813373-82P2288BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813373-82P2288BB Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 4 (72 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: IDT82P2288

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813373-82P2288BB
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1149.1
Data Rate: 2.048Mbps
Supplier Device Package: 256-PBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: IDT82P2288

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 813373-82P2288BB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details