Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 813N322CKI-02LF 813N322CKI-02LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058152-813N322CKI-02 LF Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 32-VFQFPN (5x5) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058152-813N322CKI-02 LF Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 32-VFQFPN (5x5) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 813N322CKI-02LF - 058152-813N322CKI-02LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 813N322CKI-02LF
058152-813N322CKI-02LF
Clock/Timing - Clock/Timing - Application Specific - 813N322CKI-02LF 058152-813N322CKI-02LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 058152-813N322CKI-02 LF Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Case / Package: 32-VFQFPN (5x5) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 058152-813N322CKI-02LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 32-VFQFPN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 058152-813N322CKI-02LF
Product Name Clock/Timing - Clock/Timing - Application Specific - 813N322CKI-02LF
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-4BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1750 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers