Integrated Device Technology VCXO And Synchronous Ethernet Jitter Attenuator 810251AGILF

Description
The 810251I is a high performance, low jitter/low phase noise VCXO . The 810251i uses a low frequency and low cost pullable crystal to achieve jitter attenuation for synchronous Ethernet applications. The 810251I can take an input of either 25MHz or 125MHz and produce a single LVCMOS output of 25MHz. The device is packaged in a small 16 lead TSSOP package and is ideal for use on space constrained boards typically encountered in most synchronous ethernet applications.
Datasheet
Description
The 810251I is a high performance, low jitter/low phase noise VCXO . The 810251i uses a low frequency and low cost pullable crystal to achieve jitter attenuation for synchronous Ethernet applications. The 810251I can take an input of either 25MHz or 125MHz and produce a single LVCMOS output of 25MHz. The device is packaged in a small 16 lead TSSOP package and is ideal for use on space constrained boards typically encountered in most synchronous ethernet applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCXO And Synchronous Ethernet Jitter Attenuator - 810251AGILF - Integrated Device Technology
San Jose, CA, USA
VCXO And Synchronous Ethernet Jitter Attenuator
810251AGILF
VCXO And Synchronous Ethernet Jitter Attenuator 810251AGILF
The 810251I is a high performance, low jitter/low phase noise VCXO . The 810251i uses a low frequency and low cost pullable crystal to achieve jitter attenuation for synchronous Ethernet applications. The 810251I can take an input of either 25MHz or 125MHz and produce a single LVCMOS output of 25MHz. The device is packaged in a small 16 lead TSSOP package and is ideal for use on space constrained boards typically encountered in most synchronous ethernet applications.

The 810251I is a high performance, low jitter/low phase noise VCXO . The 810251i uses a low frequency and low cost pullable crystal to achieve jitter attenuation for synchronous Ethernet applications. The 810251I can take an input of either 25MHz or 125MHz and produce a single LVCMOS output of 25MHz. The device is packaged in a small 16 lead TSSOP package and is ideal for use on space constrained boards typically encountered in most synchronous ethernet applications.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 810251AGILF
Product Name VCXO And Synchronous Ethernet Jitter Attenuator
Device Type Real Time Clock
Bus Interface LVCMOS
Package Type Surface Mount; TSSOP; TSSOP
Supply Voltage 2.5 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details