Integrated Device Technology Embedded - Embedded - Microprocessors - 79RV4700-150DP 79RV4700-150DP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198302-79RV4700-150D P Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 150MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198302-79RV4700-150D P Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 150MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RV4700-150DP - 198302-79RV4700-150DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RV4700-150DP
198302-79RV4700-150DP
Embedded - Embedded - Microprocessors - 79RV4700-150DP 198302-79RV4700-150DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198302-79RV4700-150D P Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 Graphics Acceleration: No Voltage - I/O: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 208-PQFP (28x28) Speed(Frequency): 150MHz Security Package / Case: 208-BFQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198302-79RV4700-150DP
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
Graphics Acceleration: No
Voltage - I/O: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 208-PQFP (28x28)
Speed(Frequency): 150MHz
Security Package / Case: 208-BFQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
150MHZ Embedded Microprocessor MPU - 694-79RV4700-150DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150MHZ Embedded Microprocessor MPU
694-79RV4700-150DP
150MHZ Embedded Microprocessor MPU 694-79RV4700-150DP
IC MPU MIPS-I 150MHZ 208QFP Product overview: 79RV4700-150DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RV4700-150DP can be used for catalog matching and distributor lookup.

IC MPU MIPS-I 150MHZ 208QFP Product overview: 79RV4700-150DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RV4700-150DP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 198302-79RV4700-150DP 694-79RV4700-150DP
Product Name Embedded - Embedded - Microprocessors - 79RV4700-150DP 150MHZ Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - FA80386EXTC33 - 918872-FA80386EXTC33 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 144-TQFP (20x20)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
2 suppliers
DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details