Intel Corporation 32-bit 16MHz Embedded Microprocessor MPU A80960KB16

Description
RISC Microprocessor, 32-Bit, 16MHz, CMOS, CPGA132, 2.54 MM PITCH, CERAMIC, PGA-132 Product overview: A80960KB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960KB16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RISC Microprocessor, 32-Bit, 16MHz, CMOS, CPGA132, 2.54 MM PITCH, CERAMIC, PGA-132 Product overview: A80960KB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960KB16 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 16MHz Embedded Microprocessor MPU - 694-A80960KB16 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 16MHz Embedded Microprocessor MPU
694-A80960KB16
32-bit 16MHz Embedded Microprocessor MPU 694-A80960KB16
RISC Microprocessor, 32-Bit, 16MHz, CMOS, CPGA132, 2.54 MM PITCH, CERAMIC, PGA-132 Product overview: A80960KB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960KB16 can be used for catalog matching and distributor lookup.

RISC Microprocessor, 32-Bit, 16MHz, CMOS, CPGA132, 2.54 MM PITCH, CERAMIC, PGA-132 Product overview: A80960KB16 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 16MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 16MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960KB16 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - A80960KB16 - 1027749-A80960KB16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960KB16
1027749-A80960KB16
Embedded - Embedded - Microprocessors - A80960KB16 1027749-A80960KB16
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027749-A80960KB16 Packaging: Bulk Voltage: 5 V Frequency: 16 MHz Access Time: 16 µs Number of Pins: 132 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): A80960KB16A80960KB-1 6; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027749-A80960KB16
Packaging: Bulk
Voltage: 5 V
Frequency: 16 MHz
Access Time: 16 µs
Number of Pins: 132
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): A80960KB16A80960KB-16;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80960KB16 1027749-A80960KB16
Product Name 32-bit 16MHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - A80960KB16
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded - Microprocessors - AT91SAM9G20B-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
Intel® Pentium® Processor 3560Y (2M Cache, 1.20 GHz) - 3560Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details