Integrated Device Technology Embedded - Embedded - Microprocessors - 79RV4700-133DP 79RV4700-133DP

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133767-79RV4700-133 DP Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133767-79RV4700-133 DP Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RV4700-133DP - 1133767-79RV4700-133DP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RV4700-133DP
1133767-79RV4700-133DP
Embedded - Embedded - Microprocessors - 79RV4700-133DP 1133767-79RV4700-133DP
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1133767-79RV4700-133 DP Manufacturer Homepage: www.idt.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1133767-79RV4700-133DP
Manufacturer Homepage: www.idt.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-79RV4700-133DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-79RV4700-133DP
Embedded Microprocessor MPU 694-79RV4700-133DP
64-Bit RISC Microprocessor Product overview: 79RV4700-133DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RV4700-133DP can be used for catalog matching and distributor lookup.

64-Bit RISC Microprocessor Product overview: 79RV4700-133DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RV4700-133DP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1133767-79RV4700-133DP 694-79RV4700-133DP
Product Name Embedded - Embedded - Microprocessors - 79RV4700-133DP Embedded Microprocessor MPU
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3505AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TSXPC860SRVZQU66D - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC
Clock Speed 66 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers