Integrated Device Technology Embedded - Embedded - Microprocessors - 79RC32T365-150BCG 79RC32T365-150BCG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 816016-79RC32T365-15 0BCG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 816016-79RC32T365-15 0BCG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32T365-150BCG - 816016-79RC32T365-150BCG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32T365-150BCG
816016-79RC32T365-150BCG
Embedded - Embedded - Microprocessors - 79RC32T365-150BCG 816016-79RC32T365-150BCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 816016-79RC32T365-15 0BCG Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 816016-79RC32T365-150BCG
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-79RC32T365-150BCG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-79RC32T365-150BCG
Embedded Microprocessor MPU 694-79RC32T365-150BCG
Product overview: 79RC32T365-150BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32T365-150BC G can be used for catalog matching and distributor lookup.

Product overview: 79RC32T365-150BCG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32T365-150BCG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 816016-79RC32T365-150BCG 694-79RC32T365-150BCG
Product Name Embedded - Embedded - Microprocessors - 79RC32T365-150BCG Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Microprocessors - AM3894CCYGA120 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details