Integrated Device Technology Embedded - Embedded - Microprocessors - 79RC32K438-266BBG 79RC32K438-266BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736659-79RC32K438-26 6BBG Series: Interprise Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Package: 416-BGA Additional Interfaces: I2C, PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: 79RC32438 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 416-PBGA (27x27) Alternative Parts (Cross-Reference): 79RC32K438266BBGI; 79RC32K438266BBI; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736659-79RC32K438-26 6BBG Series: Interprise Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Package: 416-BGA Additional Interfaces: I2C, PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: 79RC32438 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 416-PBGA (27x27) Alternative Parts (Cross-Reference): 79RC32K438266BBGI; 79RC32K438266BBI; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 79RC32K438-266BBG - 736659-79RC32K438-266BBG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 79RC32K438-266BBG
736659-79RC32K438-266BBG
Embedded - Embedded - Microprocessors - 79RC32K438-266BBG 736659-79RC32K438-266BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736659-79RC32K438-26 6BBG Series: Interprise Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: MIPS32 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100 Mbps (2) Voltage - I/O: 3.3V Package: 416-BGA Additional Interfaces: I2C, PCI, SPI, UART Part Status: Obsolete(EOL) Family Name: 79RC32438 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 416-PBGA (27x27) Alternative Parts (Cross-Reference): 79RC32K438266BBGI; 79RC32K438266BBI; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Indonesia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736659-79RC32K438-266BBG
Series: Interprise
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: MIPS32
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
Voltage - I/O: 3.3V
Package: 416-BGA
Additional Interfaces: I2C, PCI, SPI, UART
Part Status: Obsolete(EOL)
Family Name: 79RC32438
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 416-PBGA (27x27)
Alternative Parts (Cross-Reference): 79RC32K438266BBGI; 79RC32K438266BBI;
Introduction Date: April 13, 1999
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-79RC32K438-266BBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-79RC32K438-266BBG
266MHZ Embedded Microprocessor MPU 694-79RC32K438-266BBG
IC MPU INTERPRISE 266MHZ 416BGA Product overview: 79RC32K438-266BBG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-266BB G can be used for catalog matching and distributor lookup.

IC MPU INTERPRISE 266MHZ 416BGA Product overview: 79RC32K438-266BBG from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-79RC32K438-266BBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 736659-79RC32K438-266BBG 694-79RC32K438-266BBG
Product Name Embedded - Embedded - Microprocessors - 79RC32K438-266BBG 266MHZ Embedded Microprocessor MPU
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A74AUMSIAMBRQ1TR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72T-V/6GW-SL3DKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details