Integrated Device Technology Logic - Logic - Specialty Logic - 74SSTVN16859NLG8 74SSTVN16859NLG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076461-74SSTVN16859N LG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076461-74SSTVN16859N LG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74SSTVN16859NLG8 - 076461-74SSTVN16859NLG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTVN16859NLG8
076461-74SSTVN16859NLG8
Logic - Logic - Specialty Logic - 74SSTVN16859NLG8 076461-74SSTVN16859NLG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076461-74SSTVN16859N LG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 13, 26 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076461-74SSTVN16859NLG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 13, 26
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (8x8)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
26BIT Logic IC - 703-74SSTVN16859NLG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT Logic IC
703-74SSTVN16859NLG8
26BIT Logic IC 703-74SSTVN16859NLG8
IC BUFFER 13-26BIT SSTL 56VFQFPN Product overview: 74SSTVN16859NLG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTVN16859NLG8 can be used for catalog matching and distributor lookup.

IC BUFFER 13-26BIT SSTL 56VFQFPN Product overview: 74SSTVN16859NLG8 from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTVN16859NLG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 076461-74SSTVN16859NLG8 703-74SSTVN16859NLG8
Product Name Logic - Logic - Specialty Logic - 74SSTVN16859NLG8 26BIT Logic IC
Gate Type Registered Buffer with SSTL_2 Compatible I/O for DDR Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT32D,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers
Quad 2-Input NAND - AP54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54H50FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details