Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16646APAG8 74LVCH16646APAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744040-74LVCH16646AP AG8 Manufacturer Homepage: www.idt.com Reference case: TSSOP56 Reference Date Code: 1117+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744040-74LVCH16646AP AG8 Manufacturer Homepage: www.idt.com Reference case: TSSOP56 Reference Date Code: 1117+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16646APAG8 - 744040-74LVCH16646APAG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16646APAG8
744040-74LVCH16646APAG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16646APAG8 744040-74LVCH16646APAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744040-74LVCH16646AP AG8 Manufacturer Homepage: www.idt.com Reference case: TSSOP56 Reference Date Code: 1117+ Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744040-74LVCH16646APAG8
Manufacturer Homepage: www.idt.com
Reference case: TSSOP56
Reference Date Code: 1117+
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 744040-74LVCH16646APAG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16646APAG8
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details