Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16543APAG 74LVCH16543APAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765800-74LVCH16543AP AG Series: 74LVCH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVCH16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): CD74LPT16543CMT; CD74LPT16543CMT96; CD74LPT16543MT; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765800-74LVCH16543AP AG Series: 74LVCH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVCH16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): CD74LPT16543CMT; CD74LPT16543CMT96; CD74LPT16543MT; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16543APAG - 765800-74LVCH16543APAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16543APAG
765800-74LVCH16543APAG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16543APAG 765800-74LVCH16543APAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765800-74LVCH16543AP AG Series: 74LVCH Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 2 Number of Bits per Element: 8 Family Name: 74LVCH16543 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): CD74LPT16543CMT; CD74LPT16543CMT96; CD74LPT16543MT; Introduction Date: July 01, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765800-74LVCH16543APAG
Series: 74LVCH
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: 74LVCH16543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): CD74LPT16543CMT; CD74LPT16543CMT96; CD74LPT16543MT;
Introduction Date: July 01, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - 74LVCH16543APAG - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Registered Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO56

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - 74LVCH16543APAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
74LVCH16543APAG
Buffers, Drivers, Receivers, Transceivers 74LVCH16543APAG
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 765800-74LVCH16543APAG 74LVCH16543APAG 74LVCH16543APAG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH16543APAG Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - FIN1048MTC - 871986-FIN1048MTC - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details