Integrated Device Technology Logic - Logic - Flip Flops - 74LVCH162374APV 74LVCH162374APV

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744039-74LVCH162374A PV Manufacturer Homepage: www.idt.com Reference case: SSOP Reference Date Code: 0707+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744039-74LVCH162374A PV Manufacturer Homepage: www.idt.com Reference case: SSOP Reference Date Code: 0707+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVCH162374APV
744039-74LVCH162374APV
Logic - Logic - Flip Flops - 74LVCH162374APV 744039-74LVCH162374APV
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744039-74LVCH162374A PV Manufacturer Homepage: www.idt.com Reference case: SSOP Reference Date Code: 0707+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744039-74LVCH162374APV
Manufacturer Homepage: www.idt.com
Reference case: SSOP
Reference Date Code: 0707+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 744039-74LVCH162374APV
Product Name Logic - Logic - Flip Flops - 74LVCH162374APV
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
Flip Flops - 74LVC1G79GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers