Win Source Part Number: 1073049-74LVC4245AQG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tube
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 4.5 V ~ 5.5 V
Voltage - VCCB: 2.7 V ~ 3.6 V
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-QSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
Other Names: 2156-74LVC4245AQG,ID
Translator Circuit Channel 24-QSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators |
| Product Number | 1073049-74LVC4245AQG | 74LVC4245AQG |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Package Type | SSOP | SSOP; 24-SSOP (0.154\", 3.90mm Width) |