Integrated Device Technology Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74FST32390Q

Description
Win Source Part Number: 1314789-74FST32390Q Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer Package: Bulk Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1314789-74FST32390Q Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer Package: Bulk Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1314789-74FST32390Q
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1314789-74FST32390Q
Win Source Part Number: 1314789-74FST32390Q Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer Package: Bulk Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-QSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001 Mfr: IDT, Integrated Device Technology Inc RoHS Status: RoHS non-compliant

Win Source Part Number: 1314789-74FST32390Q
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Multiplexer
Package: Bulk
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-QSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
Mfr: IDT, Integrated Device Technology Inc
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1314789-74FST32390Q
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD74HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HCT154M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
3 suppliers
3-to-8 line decoder/demultiplexer; inverting - 74LVC138ABQ-Q100/X - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details