Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops 74FCT574PBATSO

Description
FAST CMOS OCTAL D REGISTER (3 S
Description
FAST CMOS OCTAL D REGISTER (3 S

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT574PBATSO - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT574PBATSO
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT574PBATSO
FAST CMOS OCTAL D REGISTER (3 S

FAST CMOS OCTAL D REGISTER (3 S

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Flip-Flops
Product Number 74FCT574PBATSO
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 74LV74DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74AC574SJX - Lingto Electronic Limited
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details