Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYGI8 74FCT3807PYGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765361-74FCT3807PYGI 8 Series: 74FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3807AHX; PI49FCT3807HX; PI49FCT3807CHX; Introduction Date: June 18, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765361-74FCT3807PYGI 8 Series: 74FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3807AHX; PI49FCT3807HX; PI49FCT3807CHX; Introduction Date: June 18, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYGI8
765361-74FCT3807PYGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYGI8 765361-74FCT3807PYGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765361-74FCT3807PYGI 8 Series: 74FCT Packaging: Reel package Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Frequency - Max: 100MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: CMOS, TTL Family Name: 74FCT3807 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PI49FCT3807AHX; PI49FCT3807HX; PI49FCT3807CHX; Introduction Date: June 18, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765361-74FCT3807PYGI8
Series: 74FCT
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Frequency - Max: 100MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: CMOS, TTL
Family Name: 74FCT3807
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PI49FCT3807AHX; PI49FCT3807HX; PI49FCT3807CHX;
Introduction Date: June 18, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 765361-74FCT3807PYGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807PYGI8
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046ANSR - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
7 suppliers