Integrated Device Technology Clock Drivers & Distribution 74FCT3807AQG8

Description
74FCT3807 3.3V 1:10 Clock Driver
Request a Quote Datasheet
Description
74FCT3807 3.3V 1:10 Clock Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2641303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641303
Clock Drivers & Distribution 2641303
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641302
Clock Drivers & Distribution 2641302
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Clock Drivers & Distribution - 2641303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2641303P
Clock Drivers & Distribution 2641303P
74FCT3807 3.3V 1:10 Clock Driver

74FCT3807 3.3V 1:10 Clock Driver

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807AQG8
115828-74FCT3807AQG8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807AQG8 115828-74FCT3807AQG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 115828-74FCT3807AQG8 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-QSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 115828-74FCT3807AQG8
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 2641303 115828-74FCT3807AQG8
Product Name Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807AQG8
Device Type Clock Driver Clock Driver
Package Type QSOP; QSOP Surface Mount; 20-QSOP
Operating Temperature -40 to 85 C (-40 to 185 F) 0.0 to 70 C (32 to 158 F)
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details