Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APYG 74FCT3807APYG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052181-74FCT3807APYG Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052181-74FCT3807APYG Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APYG
052181-74FCT3807APYG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APYG 052181-74FCT3807APYG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 052181-74FCT3807APYG Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052181-74FCT3807APYG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 052181-74FCT3807APYG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT3807APYG
Device Type Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount; 20-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4208BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2000 MHz
View Details
Real Time Clocks - 1897209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 728-CY22393ZC-519 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
 - 100315W-QMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers