Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38074DCGI 74FCT38074DCGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1008123-74FCT38074DC GI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1008123-74FCT38074DC GI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38074DCGI
1008123-74FCT38074DCGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38074DCGI 1008123-74FCT38074DCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1008123-74FCT38074DC GI Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: LVTTL Output: LVCMOS, LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 166MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1008123-74FCT38074DCGI
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVCMOS, LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Drivers & Distribution - 2166197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166197P
Clock Drivers & Distribution 2166197P
1-TO-4 CLOCK DRIVER

1-TO-4 CLOCK DRIVER

Supplier's Site
Clock Drivers & Distribution - 2166197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166197
Clock Drivers & Distribution 2166197
1-TO-4 CLOCK DRIVER

1-TO-4 CLOCK DRIVER

Supplier's Site
Clock Drivers & Distribution - 2166195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166195
Clock Drivers & Distribution 2166195
1-TO-4 CLOCK DRIVER

1-TO-4 CLOCK DRIVER

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1008123-74FCT38074DCGI 2166197P 2166197
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38074DCGI Clock Drivers & Distribution Clock Drivers & Distribution
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL; LVCMOS, LVTTL CMOS; Cmos
Package Type Surface Mount; 8-SOIC SOIC; SOIC SOIC; Soic
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - ADCLK907BCPZ-WP - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 7500 MHz
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWR - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
8 suppliers