Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072SDCGI 74FCT38072SDCGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813910-74FCT38072SDC GI Type: Buffer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.71V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813910-74FCT38072SDC GI Type: Buffer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.71V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072SDCGI - 813910-74FCT38072SDCGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072SDCGI
813910-74FCT38072SDCGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072SDCGI 813910-74FCT38072SDCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813910-74FCT38072SDC GI Type: Buffer Mounting Style: SMD Frequency - Max: 200MHz Number of Circuits: 1 Input: LVCMOS Output: LVCMOS Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 97 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.71V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813910-74FCT38072SDCGI
Type: Buffer
Mounting Style: SMD
Frequency - Max: 200MHz
Number of Circuits: 1
Input: LVCMOS
Output: LVCMOS
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 97
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.71V ~ 3.465V

Buy Now
Clock Drivers & Distribution - 2637947 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2637947
Clock Drivers & Distribution 2637947
74FCT38072S MIXED SIGNAL

74FCT38072S MIXED SIGNAL

Supplier's Site
Clock Drivers & Distribution - 2637948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2637948
Clock Drivers & Distribution 2637948
74FCT38072S MIXED SIGNAL

74FCT38072S MIXED SIGNAL

Supplier's Site
Clock Drivers & Distribution - 2637948P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2637948P
Clock Drivers & Distribution 2637948P
74FCT38072S MIXED SIGNAL

74FCT38072S MIXED SIGNAL

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category IC Clocks IC Clocks
Product Number 813910-74FCT38072SDCGI 2637947
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072SDCGI Clock Drivers & Distribution
Device Type Clock Driver Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount SOIC; SOIC
Supply Voltage 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-1BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2450 MHz
View Details
Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details