Integrated Device Technology 3.3V CMOS 1-to-2 Clock Driver 74FCT38072DCGI8

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT38072S - Low Skew 1 to 2 Clock Buffer Improved jitter performance, smaller package The FCT38072 is a 3.3V clock driver built using advanced CMOS technology. This low skew clock driver offers 1:2 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT38072S - Low Skew 1 to 2 Clock Buffer Improved jitter performance, smaller package The FCT38072 is a 3.3V clock driver built using advanced CMOS technology. This low skew clock driver offers 1:2 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 1-to-2 Clock Driver - 74FCT38072DCGI8 - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 1-to-2 Clock Driver
74FCT38072DCGI8
3.3V CMOS 1-to-2 Clock Driver 74FCT38072DCGI8
Alternative Products NOTICE - The following device(s) are recommended alternatives: 74FCT38072S - Low Skew 1 to 2 Clock Buffer Improved jitter performance, smaller package The FCT38072 is a 3.3V clock driver built using advanced CMOS technology. This low skew clock driver offers 1:2 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 74FCT38072S - Low Skew 1 to 2 Clock Buffer Improved jitter performance, smaller package

The FCT38072 is a 3.3V clock driver built using advanced CMOS technology. This low skew clock driver offers 1:2 fanout. The large fanout from a single input reduces loading on the preceding driver and provides an efficient clock distribution network. Multiple power and grounds reduce noise. Typical applications are clock and signal distribution.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 74FCT38072DCGI8
Product Name 3.3V CMOS 1-to-2 Clock Driver
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; SOIC
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362471-RV-8803-C7-32.768KHZ-3PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details