Integrated Device Technology Clock Drivers & Distribution 74FCT38072DCGI

Description
1-TO-2 CLOCK DRIVER
Request a Quote Datasheet
Description
1-TO-2 CLOCK DRIVER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Drivers & Distribution - 2166194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166194
Clock Drivers & Distribution 2166194
1-TO-2 CLOCK DRIVER

1-TO-2 CLOCK DRIVER

Supplier's Site
Clock Drivers & Distribution - 2166194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166194P
Clock Drivers & Distribution 2166194P
1-TO-2 CLOCK DRIVER

1-TO-2 CLOCK DRIVER

Supplier's Site
Clock Drivers & Distribution - 2166193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166193
Clock Drivers & Distribution 2166193
1-TO-2 CLOCK DRIVER

1-TO-2 CLOCK DRIVER

Supplier's Site
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI - 765360-74FCT38072DCGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI
765360-74FCT38072DCGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI 765360-74FCT38072DCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765360-74FCT38072DCG I Series: 74FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 166MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: LVTTL Output: LVCMOS, LVTTL Family Name: 74FCT38072 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MC100LVEP11D; NB6L11DR2; NB6L11D; Introduction Date: August 01, 2004 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765360-74FCT38072DCGI
Series: 74FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 166MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: LVTTL
Output: LVCMOS, LVTTL
Family Name: 74FCT38072
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MC100LVEP11D; NB6L11DR2; NB6L11D;
Introduction Date: August 01, 2004
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category IC Clocks IC Clocks IC Clocks
Product Number 2166194 2166194P 765360-74FCT38072DCGI
Product Name Clock Drivers & Distribution Clock Drivers & Distribution Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 74FCT38072DCGI
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; Cmos CMOS; TTL; LVCMOS, LVTTL
Package Type SOIC; Soic SOIC; SOIC Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22801SXC-030T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers