Integrated Device Technology Octal D Register 74FCT374CTSOG

Description
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )
Datasheet
Description
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal D Register - 74FCT374CTSOG - Integrated Device Technology
San Jose, CA, USA
Octal D Register
74FCT374CTSOG
Octal D Register 74FCT374CTSOG
The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )

The 74FCT374T is an 8-bit register that consists of eight D-type flip-flops with a buffered common clock and buffered 3-state output control. When the output enable ( OE ) input is low, the eight outputs are enabled. When the OE input is high, the outputs are in the high-impedance state. The 74FCT374T operates at -40C to +85C. (For Mil version, see 54FCT374T )

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers
74FCT374CTSOG
Registers 74FCT374CTSOG
Registers OCTAL D REGISTAR

Registers OCTAL D REGISTAR

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT374CTSOG 74FCT374CTSOG
Product Name Octal D Register Registers
Supply Voltage 5V
Package Type SOIC
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54194W - Rochester Electronics
Rochester Electronics
Specs
Register Type Universal
Shift Direction Bidirectional
Package Type Other; CFP
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
SN54LS595 8-Bit Shift Registers With Output Latches - 5962-86717012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Output Characteristics 3-State
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers
Shift Registers - 1727-6111-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 5.5V
Output Characteristics Complementary
View Details
4 suppliers