Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops 74FCT374ATSOG

Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT374ATSOG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT374ATSOG
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT374ATSOG
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - 74FCT374ATSOG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74FCT374ATSOG
Flip Flops 74FCT374ATSOG
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74FCT374ATSOG 74FCT374ATSOG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SCX - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AUC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
6 suppliers
Flip Flops - 74HC109DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers