Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 122259-74FCT2245ATQG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 12mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | 122259-74FCT2245ATQG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT2245ATQG |
| Package Type | Surface Mount; SMD (SMT) |