Integrated Device Technology 16-Bit Register (3-State) 74FCT16374CTPVG

Description
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C
Datasheet
Description
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Bit Register (3-State) - 74FCT16374CTPVG - Integrated Device Technology
San Jose, CA, USA
16-Bit Register (3-State)
74FCT16374CTPVG
16-Bit Register (3-State) 74FCT16374CTPVG
The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C

The 74FCT16374T 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage and can operate as two 8-bit registers or one 16-bit register with common clock. The 74FCT16374T is ideally suited for driving high-capacitance loads and low-impedance backplanes. The 74FCT16374T operates at -40C to +85C

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers 16-Bit Register

Registers 16-Bit Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT16374CTPVG 74FCT16374CTPVG
Product Name 16-Bit Register (3-State) Registers
Supply Voltage 5V
Output Characteristics 3-State
Package Type SSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
2 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details