Integrated Device Technology Logic - Logic - Flip Flops - 74FCT16374ATPAG 74FCT16374ATPAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 104636-74FCT16374ATP AG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 104636-74FCT16374ATP AG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74FCT16374ATPAG
104636-74FCT16374ATPAG
Logic - Logic - Flip Flops - 74FCT16374ATPAG 104636-74FCT16374ATPAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 104636-74FCT16374ATP AG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 500μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-TFSOP (0.240", 6.10mm Width) Purpose: Standard Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 104636-74FCT16374ATPAG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 6.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 500μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-TFSOP (0.240", 6.10mm Width)
Purpose: Standard
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 104636-74FCT16374ATPAG
Product Name Logic - Logic - Flip Flops - 74FCT16374ATPAG
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 6.5 ns
Low-level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC74PW/S400J - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ABT574CSJ - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details