Integrated Device Technology 3.3V 16-Bit Register (3-State) 74FCT163374CPVG8

Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Request a Quote Datasheet
Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Register (3-State) - 74FCT163374CPVG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Register (3-State)
74FCT163374CPVG8
3.3V 16-Bit Register (3-State) 74FCT163374CPVG8
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

Supplier's Site Datasheet
Logic - Logic - Shift Registers - 74FCT163374CPVG8 - 139398-74FCT163374CPVG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74FCT163374CPVG8
139398-74FCT163374CPVG8
Logic - Logic - Shift Registers - 74FCT163374CPVG8 139398-74FCT163374CPVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139398-74FCT163374CP VG8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Register, D-Type Output Type: Tri-State Number of Elements: 2 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Purpose: Universal Supply Voltage - Operating: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139398-74FCT163374CPVG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Register, D-Type
Output Type: Tri-State
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Purpose: Universal
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Registers 16BIT BUFF/ TRANCIEVER

Registers 16BIT BUFF/ TRANCIEVER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers
Product Number 74FCT163374CPVG8 139398-74FCT163374CPVG8 74FCT163374CPVG8
Product Name 3.3V 16-Bit Register (3-State) Logic - Logic - Shift Registers - 74FCT163374CPVG8 Registers
Supply Voltage 3.3V 2.7 V ~ 3.6 V
Output Characteristics 3-State Tri-State
Package Type SSOP SOP; SSOP; Other; 48-SSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC166FPEL-E - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
Shift Registers - 1727-3459-ND - DigiKey
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165EE4 - Texas Instruments
Specs
Register Type Parallel In / Serial Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details
2 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details