Integrated Device Technology 3.3V 16-Bit Register (3-State) 74FCT163374APAG8

Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Datasheet
Description
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 16-Bit Register (3-State) - 74FCT163374APAG8 - Integrated Device Technology
San Jose, CA, USA
3.3V 16-Bit Register (3-State)
74FCT163374APAG8
3.3V 16-Bit Register (3-State) 74FCT163374APAG8
The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

The 74FCT163374 16-bit high-speed, low-power edge-triggered D-type register is ideal for use as buffer registers for data synchronization and storage. The Output Enable (xOE) and clock (xCLK) controls are organized to operate each device as two 8-bit or one 16-bit register with common clock. The inputs of 74FCT163374 can be driven from either 3.3V or 5V devices which allows use as translators in a mixed 3.3V/ 5V supply system. The 74FCT163374 operates at -40C to +85C

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers 16BIT BUFF/ TRANCIEVER

Registers 16BIT BUFF/ TRANCIEVER

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT163374APAG8 74FCT163374APAG8
Product Name 3.3V 16-Bit Register (3-State) Registers
Supply Voltage 3.3V
Output Characteristics 3-State
Package Type TSSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-74HCS596BQ-Q100XCT-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Open-drain
View Details
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195M96G4 - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
View Details
6 suppliers
Logic - Shift Registers - 74HC597D/AU118 - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 8
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details