Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops 74FCT163374APAG

Description
74FCT163374 - 3.3V CMOS 16-BIT R
Description
74FCT163374 - 3.3V CMOS 16-BIT R

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74FCT163374APAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT163374APAG
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT163374APAG
74FCT163374 - 3.3V CMOS 16-BIT R

74FCT163374 - 3.3V CMOS 16-BIT R

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops
Product Number 74FCT163374APAG
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
SN54AHCT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-9686501QRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 70 MHz
View Details
Flip Flops - 74HC73DB,118-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage 2V ~ 6V
View Details
5 suppliers