The 74FCT162823T 18-bit high-speed, low-power bus interface register with clock enable (xCLKEN) and clear (xCLR) controls are ideal for parity bus interfacing in high-performance synchronous systems. The device can operate as two 9-bit registers or one 18-bit register. The 74FCT162823T offers low ground bounce, minimal undershoot, and controlled output fall times – reducing the need for external series terminating resistors. The 74FCT162823T operates at -40C to +85C
| Integrated Device Technology | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Shift Registers | Shift Registers |
| Product Number | 74FCT162823CTPVG8 | 74FCT162823CTPVG8 |
| Product Name | 18-Bit Register | Registers |
| Supply Voltage | 5V | |
| Package Type | SSOP | |
| Logic Family | FCT |