Integrated Device Technology 18-Bit Register 74FCT162823ATPAG

Description
The 74FCT162823T 18-bit high-speed, low-power bus interface register with clock enable (xCLKEN) and clear (xCLR) controls are ideal for parity bus interfacing in high-performance synchronous systems. The device can operate as two 9-bit registers or one 18-bit register. The 74FCT162823T offers low ground bounce, minimal undershoot, and controlled output fall times – reducing the need for external series terminating resistors. The 74FCT162823T operates at -40C to +85C
Datasheet
Description
The 74FCT162823T 18-bit high-speed, low-power bus interface register with clock enable (xCLKEN) and clear (xCLR) controls are ideal for parity bus interfacing in high-performance synchronous systems. The device can operate as two 9-bit registers or one 18-bit register. The 74FCT162823T offers low ground bounce, minimal undershoot, and controlled output fall times – reducing the need for external series terminating resistors. The 74FCT162823T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18-Bit Register - 74FCT162823ATPAG - Integrated Device Technology
San Jose, CA, USA
18-Bit Register
74FCT162823ATPAG
18-Bit Register 74FCT162823ATPAG
The 74FCT162823T 18-bit high-speed, low-power bus interface register with clock enable (xCLKEN) and clear (xCLR) controls are ideal for parity bus interfacing in high-performance synchronous systems. The device can operate as two 9-bit registers or one 18-bit register. The 74FCT162823T offers low ground bounce, minimal undershoot, and controlled output fall times – reducing the need for external series terminating resistors. The 74FCT162823T operates at -40C to +85C

The 74FCT162823T 18-bit high-speed, low-power bus interface register with clock enable (xCLKEN) and clear (xCLR) controls are ideal for parity bus interfacing in high-performance synchronous systems. The device can operate as two 9-bit registers or one 18-bit register. The 74FCT162823T offers low ground bounce, minimal undershoot, and controlled output fall times – reducing the need for external series terminating resistors. The 74FCT162823T operates at -40C to +85C

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Registers 18-Bit Register

Registers 18-Bit Register

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers
Product Number 74FCT162823ATPAG 74FCT162823ATPAG
Product Name 18-Bit Register Registers
Supply Voltage 5V
Package Type TSSOP
Logic Family FCT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 100336QI - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 4
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 54164FMQB - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
 - 74HC165DB,118 - Rochester Electronics
Specs
Register Type Parallel In / Serial Out
Shift Direction Right
Package Type SOP; SSOP; Other; SSOP16
View Details
4 suppliers