Integrated Device Technology Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162374LBETPV

Description
FAST CMOS 16 BIT REGISTER (3 ST
Description
FAST CMOS 16 BIT REGISTER (3 ST

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
74FCT162374LBETPV
Integrated Circuits (ICs) - Logic - Flip Flops 74FCT162374LBETPV
FAST CMOS 16 BIT REGISTER (3 ST

FAST CMOS 16 BIT REGISTER (3 ST

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Flip-Flops
Product Number 74FCT162374LBETPV
Product Name Integrated Circuits (ICs) - Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC11074DE4 - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DLR - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
6 suppliers
Flip Flops - 1727-74ALVT16821DGGYTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers