Integrated Device Technology Flip Flops 74ALVCH16721APA

Description
74ALVCH16721 - 3.3V CMOS 20-Bit Flip-Flop With 3-State Outputs And Bus-Hold
Request a Quote Datasheet
Description
74ALVCH16721 - 3.3V CMOS 20-Bit Flip-Flop With 3-State Outputs And Bus-Hold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74ALVCH16721APA - Rochester Electronics
Newburyport, MA, United States
74ALVCH16721 - 3.3V CMOS 20-Bit Flip-Flop With 3-State Outputs And Bus-Hold

74ALVCH16721 - 3.3V CMOS 20-Bit Flip-Flop With 3-State Outputs And Bus-Hold

Supplier's Site Datasheet
Flip Flops - 74ALVCH16721APA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number 74ALVCH16721APA 74ALVCH16721APA
Product Name Flip Flops
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
Flip Flops - 74AUP2G80GF,115 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 0.8V ~ 3.6V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 74ACT16823DL - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details