Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245PAG8 74ALVCH16245PAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812991-74ALVCH16245P AG8 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: 74ALVCH16245
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812991-74ALVCH16245P AG8 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: 74ALVCH16245
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245PAG8 - 812991-74ALVCH16245PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245PAG8
812991-74ALVCH16245PAG8
Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245PAG8 812991-74ALVCH16245PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812991-74ALVCH16245P AG8 Packaging: Reel Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 8 Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: 74ALVCH16245

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812991-74ALVCH16245PAG8
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 8
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: 74ALVCH16245

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 812991-74ALVCH16245PAG8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74ALVCH16245PAG8
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details