The 72V3624 is a 3.3V version of the IDT723624 . Two independent 256 x 36 dual-port SRAM FIFOs on board each chip buffer data in opposite directions.
| Integrated Device Technology | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 72V3624L15PF |
| Product Name | 256 x 36 x 2 SyncBiFIFO, 3.3V |
| Memory Category | FIFO |
| Logic Family | TTL |
| Data Rate | 66 MHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| Density | 18 kbits |