Integrated Device Technology 128K x 18 SuperSync FIFO, 3.3V 72V295L15PF

Description
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Request a Quote Datasheet
Description
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 18 SuperSync FIFO, 3.3V - 72V295L15PF - Integrated Device Technology
San Jose, CA, USA
128K x 18 SuperSync FIFO, 3.3V
72V295L15PF
128K x 18 SuperSync FIFO, 3.3V 72V295L15PF
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72V295L15PF - 811647-72V295L15PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V295L15PF
811647-72V295L15PF
Logic - Logic - FIFOs Memory - 72V295L15PF 811647-72V295L15PF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 811647-72V295L15PF Packaging: Tray Mounting Style: SMD Data Rate: 66.7MHz Function: Synchronous Memory Size: 2.25M (128K x 18) Access Time: 10ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Part Status: Obsolete (End Of Life) Supplier Device Package: 64-TQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-LQFP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V Part Number Series: 72V295 Current - Supply (Maximum): 60mA

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 811647-72V295L15PF
Packaging: Tray
Mounting Style: SMD
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 2.25M (128K x 18)
Access Time: 10ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Part Status: Obsolete (End Of Life)
Supplier Device Package: 64-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-LQFP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: 72V295
Current - Supply (Maximum): 60mA

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72V295L15PF 811647-72V295L15PF
Product Name 128K x 18 SuperSync FIFO, 3.3V Logic - Logic - FIFOs Memory - 72V295L15PF
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 66 MHz 67 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2048 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Specs
Memory Category EPROM; Non-Volatile
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP
View Details
3 suppliers