Integrated Device Technology 128K x 18 SuperSync FIFO, 3.3V 72V295L10PFG

Description
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet
Description
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 18 SuperSync FIFO, 3.3V - 72V295L10PFG - Integrated Device Technology
San Jose, CA, USA
128K x 18 SuperSync FIFO, 3.3V
72V295L10PFG
128K x 18 SuperSync FIFO, 3.3V 72V295L10PFG
The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

The 72V295 is an 128K x 18 SuperSync FIFO memory with clocked read and write controls. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. SuperSync FIFOs are particularly appropriate for networking, video, telecommunications, data communications and other applications that need to buffer large amounts of data.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V295L10PFG
Product Name 128K x 18 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2048 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 4000 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details