Integrated Device Technology 128K x 9 SuperSync FIFO, 3.3V 72V291L10TF8

Description
The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet
Description
The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128K x 9 SuperSync FIFO, 3.3V - 72V291L10TF8 - Integrated Device Technology
San Jose, CA, USA
128K x 9 SuperSync FIFO, 3.3V
72V291L10TF8
128K x 9 SuperSync FIFO, 3.3V 72V291L10TF8
The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

The 72V291 is a 128K x 9 SuperSync FIFO memory with clocked read and write controls. It’s a functionally compatible version of the 72291 designed to run off a 3.3V supply for very low power consumption. The Frequency Select pin ( FS ) has been removed, thus it is no longer necessary to select which of the two clock inputs, RCLK or WCLK , is running at the higher frequency. The period required by the retransmit operation and the first word data latency period is now fixed and short. (The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated on this SuperSync family.)

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V291L10TF8
Product Name 128K x 9 SuperSync FIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1024 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory IC and Storage Component - 774-575-A0113-02 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tray
View Details
2 suppliers