Integrated Device Technology 4K x 18 SyncFIFO, 3.3V 72V245L15TFGI

Description
The 72V245 is a 4K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72245 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit input and output ports. The Read Clock( RCLK ) can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.
Datasheet
Description
The 72V245 is a 4K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72245 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit input and output ports. The Read Clock( RCLK ) can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 18 SyncFIFO, 3.3V - 72V245L15TFGI - Integrated Device Technology
San Jose, CA, USA
4K x 18 SyncFIFO, 3.3V
72V245L15TFGI
4K x 18 SyncFIFO, 3.3V 72V245L15TFGI
The 72V245 is a 4K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72245 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit input and output ports. The Read Clock( RCLK ) can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.

The 72V245 is a 4K x 18 first-in, first-out memory with clocked read and write controls. It is a 3.3V version of the 72245 FIFO and is applicable for a wide variety of data buffering needs, such as optical disk controllers, Local Area Networks (LANs), and interprocessor communication. It has 18-bit input and output ports. The Read Clock( RCLK ) can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual-clock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V245L15TFGI
Product Name 4K x 18 SyncFIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 66 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 851 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers