Integrated Device Technology 1K x 9 SyncFIFO, 3.3V 72V221L10PF

Description
The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Datasheet
Description
The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1K x 9 SyncFIFO, 3.3V - 72V221L10PF - Integrated Device Technology
San Jose, CA, USA
1K x 9 SyncFIFO, 3.3V
72V221L10PF
1K x 9 SyncFIFO, 3.3V 72V221L10PF
The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

The 72V221 is a 1K x 9 First-In, First-Out memory with clocked read and write controls. It is a 3.3V version of the 72221 device and is applicable for a wide variety of data buffering needs such as graphics, local area networks and interprocessor communication. It has 9-bit input and output ports. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dualclock operation.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72V221L10PF
Product Name 1K x 9 SyncFIFO, 3.3V
Memory Category FIFO
Logic Family TTL
Data Rate 100 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 9 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory - 1779660 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers