Integrated Device Technology 256K x 18 / 512K x 9 SuperSync II FIFO, 3.3V 72V2113L7-5BCGI

Description
The 72V2113 512K x 9/256K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.
Request a Quote Datasheet
Description
The 72V2113 512K x 9/256K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256K x 18 / 512K x 9 SuperSync II FIFO, 3.3V - 72V2113L7-5BCGI - Integrated Device Technology
San Jose, CA, USA
256K x 18 / 512K x 9 SuperSync II FIFO, 3.3V
72V2113L7-5BCGI
256K x 18 / 512K x 9 SuperSync II FIFO, 3.3V 72V2113L7-5BCGI
The 72V2113 512K x 9/256K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.

The 72V2113 512K x 9/256K x 18 SuperSync II FIFO memory has flexible x9/x18 Bus-Matching on both read and write ports. The variable clock cycle counting delay associated with the latency period found on previous SuperSync devices has been eliminated. SuperSync II FIFOs are appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data and match buses of unequal sizes.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72V2113L7-5BCGI - 1129742-72V2113L7-5BCGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72V2113L7-5BCGI
1129742-72V2113L7-5BCGI
Logic - Logic - FIFOs Memory - 72V2113L7-5BCGI 1129742-72V2113L7-5BCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1129742-72V2113L7-5B CGI Packaging: Tray Mounting Style: SMD Data Rate: 133.3MHz Function: Synchronous Memory Size: 4.5M (256K x 18)(512K x 9) Access Time: 5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Supplier Device Package: 100-CABGA (11x11) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 100-LBGA Maximum Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Family Part Number: 72V2113 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.15V ~ 3.45V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1129742-72V2113L7-5BCGI
Packaging: Tray
Mounting Style: SMD
Data Rate: 133.3MHz
Function: Synchronous
Memory Size: 4.5M (256K x 18)(512K x 9)
Access Time: 5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Supplier Device Package: 100-CABGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 100-LBGA
Maximum Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: 72V2113
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.15V ~ 3.45V

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72V2113L7-5BCGI 1129742-72V2113L7-5BCGI
Product Name 256K x 18 / 512K x 9 SuperSync II FIFO, 3.3V Logic - Logic - FIFOs Memory - 72V2113L7-5BCGI
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 133 MHz 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4096 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120201VXA - 5962F1120201VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 2 k
View Details