Integrated Device Technology 512K x 36 TeraSync FIFO, 2.5V 72T36135ML5BBG

Description
The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Request a Quote Datasheet
Description
The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
512K x 36 TeraSync FIFO, 2.5V - 72T36135ML5BBG - Integrated Device Technology
San Jose, CA, USA
512K x 36 TeraSync FIFO, 2.5V
72T36135ML5BBG
512K x 36 TeraSync FIFO, 2.5V 72T36135ML5BBG
The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

The 72T36135M is a 512K x 36 TeraSync 2.5V FIFO memory with clocked read and write controls and a wide extended x 36 bus to allow ample data flow. TeraSync FIFOs are particularly appropriate for network, video, telecommunications, data communications and other applications that need to buffer large amounts of data at very high performance. There are two possible timing modes of operation with these devices: IDT Standard mode and First Word Fall Through mode.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72T36135ML5BBG - 776627-72T36135ML5BBG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72T36135ML5BBG
776627-72T36135ML5BBG
Logic - Logic - FIFOs Memory - 72T36135ML5BBG 776627-72T36135ML5BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776627-72T36135ML5BB G Series: 72T Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 240-BGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Data Rate: 83MHz, 200MHz Function: Asynchronous, Synchronous Memory Size: 18M (512K x 36) Access Time: 10ns, 3.6ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: 72T36135ML Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PBGA (19x19) Maximum Supply Current: 180mA Alternative Parts (Cross-Reference): 72T36135ML5BB; 72T36135ML6BBG; 72T36135ML6BB; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776627-72T36135ML5BBG
Series: 72T
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 240-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Data Rate: 83MHz, 200MHz
Function: Asynchronous, Synchronous
Memory Size: 18M (512K x 36)
Access Time: 10ns, 3.6ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: 72T36135ML
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PBGA (19x19)
Maximum Supply Current: 180mA
Alternative Parts (Cross-Reference): 72T36135ML5BB; 72T36135ML6BBG; 72T36135ML6BB;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72T36135ML5BBG 776627-72T36135ML5BBG
Product Name 512K x 36 TeraSync FIFO, 2.5V Logic - Logic - FIFOs Memory - 72T36135ML5BBG
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 200 MHz 83 to 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18432 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-15DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers