Integrated Device Technology 8K x9 DualSync FIFO, 5.0V 72851L25PF

Description
The 72851 is a 8K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72251 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72851 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Datasheet
Description
The 72851 is a 8K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72251 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72851 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8K x9 DualSync FIFO, 5.0V - 72851L25PF - Integrated Device Technology
San Jose, CA, USA
8K x9 DualSync FIFO, 5.0V
72851L25PF
8K x9 DualSync FIFO, 5.0V 72851L25PF
The 72851 is a 8K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72251 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72851 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

The 72851 is a 8K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72251 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72851 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Memory Chips
Product Number 72851L25PF
Product Name 8K x9 DualSync FIFO, 5.0V
Memory Category FIFO
Logic Family TTL
Data Rate 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
Density 72 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 591289-001-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
4 suppliers