Integrated Device Technology 4K x 9 DualSync FIFO, 5.0V 72841L25PF8

Description
The 72841 is a 4K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72241 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72841 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Request a Quote Datasheet
Description
The 72841 is a 4K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72241 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72841 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 9 DualSync FIFO, 5.0V - 72841L25PF8 - Integrated Device Technology
San Jose, CA, USA
4K x 9 DualSync FIFO, 5.0V
72841L25PF8
4K x 9 DualSync FIFO, 5.0V 72841L25PF8
The 72841 is a 4K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72241 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72841 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

The 72841 is a 4K x 9 dual synchronous (clocked) FIFO . The device is functionally equivalent to two 72241 FIFOs in a single package with all associated control, data, and flag lines assigned to separate pins. Each of the two FIFOs has a 9-bit input data port and a 9-bit output data port. The Read Clock can be tied to the Write Clock for single clock operation or the two clocks can run asynchronous of one another for dual clock operation. The 72841 architecture lends itself to many flexible configurations such as: 2-level priority data buffering, Bidirectional operation, Width expansion and Depth expansion.

Supplier's Site Datasheet
Logic - Logic - FIFOs Memory - 72841L25PF8 - 139280-72841L25PF8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - 72841L25PF8
139280-72841L25PF8
Logic - Logic - FIFOs Memory - 72841L25PF8 139280-72841L25PF8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139280-72841L25PF8 Packaging: Reel - TR Mounting: SMD (SMT) Data Rate: 40MHz Memory Size: 72K (4K x 9 x 2) Access Time: 15ns Current - Supply (Max): 60mA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139280-72841L25PF8
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Rate: 40MHz
Memory Size: 72K (4K x 9 x 2)
Access Time: 15ns
Current - Supply (Max): 60mA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 72841L25PF8 139280-72841L25PF8
Product Name 4K x 9 DualSync FIFO, 5.0V Logic - Logic - FIFOs Memory - 72841L25PF8
Memory Category FIFO FIFO
Logic Family TTL
Data Rate 40 MHz 40 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details